NON-INSULATED TYPE
STEEL MATERIAL
1-1/4 INCH
9/16 INCH
(3) 14 AWG, (3) 12 AWG, (3) 10 AWG (ROMEX/BX/MC CABLE) CABLE SIZE
500 PER BOX STANDARD PACKAGE
STYLE STANDARD
MOUNTING TYPE HAMMER-IN
COLOR SILVER
Minerallac Company
Done
Datasheet
Description
NON-INSULATED TYPE
STEEL MATERIAL
1-1/4 INCH
9/16 INCH
(3) 14 AWG, (3) 12 AWG, (3) 10 AWG (ROMEX/BX/MC CABLE) CABLE SIZE
500 PER BOX STANDARD PACKAGE
STYLE STANDARD
MOUNTING TYPE HAMMER-IN
COLOR SILVER
NON-INSULATED TYPE
STEEL MATERIAL
1-1/4 INCH
9/16 INCH
(3) 14 AWG, (3) 12 AWG, (3) 10 AWG (ROMEX/BX/MC CABLE) CABLE SIZE
500 PER BOX STANDARD PACKAGE
STYLE STANDARD
MOUNTING TYPE HAMMER-IN
COLOR SILVER