INSULATED TYPE
STEEL, PLASTIC MATERIAL
0.972 INCH
0.55 INCH
2 AWG (SERVICE ENTRANCE CABLE) CABLE SIZE
50 PER BOX STANDARD PACKAGE
COLOR SILVER/GRAY
APPLICATION RESIDENTIAL
MOUNTING TYPE WOOD
Minerallac Company
Done
Datasheet
Description
INSULATED TYPE
STEEL, PLASTIC MATERIAL
0.972 INCH
0.55 INCH
2 AWG (SERVICE ENTRANCE CABLE) CABLE SIZE
50 PER BOX STANDARD PACKAGE
COLOR SILVER/GRAY
APPLICATION RESIDENTIAL
MOUNTING TYPE WOOD
INSULATED TYPE
STEEL, PLASTIC MATERIAL
0.972 INCH
0.55 INCH
2 AWG (SERVICE ENTRANCE CABLE) CABLE SIZE
50 PER BOX STANDARD PACKAGE
COLOR SILVER/GRAY
APPLICATION RESIDENTIAL
MOUNTING TYPE WOOD