Minerallac Company Conduit/Cable Fastener HIC5075

Description
CONDUIT TO CONDUIT TRAPEZE ASSEMBLY TYPE SPRING STEEL MATERIAL 100 STANDARD PACKAGE 15 LB (HORIZONTAL), 25 LB (VERTICAL) LOAD CAPACITY 1/2 TO 3/4 INCH EMT CONDUIT/CABLE SIZE
Datasheet
Description
CONDUIT TO CONDUIT TRAPEZE ASSEMBLY TYPE SPRING STEEL MATERIAL 100 STANDARD PACKAGE 15 LB (HORIZONTAL), 25 LB (VERTICAL) LOAD CAPACITY 1/2 TO 3/4 INCH EMT CONDUIT/CABLE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - HIC5075 - Minerallac Company
Hampshire, IL, USA
Conduit/Cable Fastener
HIC5075
Conduit/Cable Fastener HIC5075
CONDUIT TO CONDUIT TRAPEZE ASSEMBLY TYPE SPRING STEEL MATERIAL 100 STANDARD PACKAGE 15 LB (HORIZONTAL), 25 LB (VERTICAL) LOAD CAPACITY 1/2 TO 3/4 INCH EMT CONDUIT/CABLE SIZE
  • CONDUIT TO CONDUIT TRAPEZE ASSEMBLY TYPE
  • SPRING STEEL MATERIAL
  • 100 STANDARD PACKAGE
  • 15 LB (HORIZONTAL), 25 LB (VERTICAL) LOAD CAPACITY
  • 1/2 TO 3/4 INCH EMT CONDUIT/CABLE SIZE
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number HIC5075
Product Name Conduit/Cable Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details