Minerallac Company Rigid/EMT Conduit Strap HD296

Description
2-HOLE, HEAVY DUTY TYPE ZINC PLATED STEEL MATERIAL 1.25 INCH 9.063 INCH 4.75 INCH EMT AND RIGID/IMC CONDUIT USED ON 10 STANDARD PACKAGE 4 INCH TRADE SIZE 5/8 INCH HOLE/BOLT SIZE THICKNESS 0.187 INCH COLOR SILVER
Datasheet
Description
2-HOLE, HEAVY DUTY TYPE ZINC PLATED STEEL MATERIAL 1.25 INCH 9.063 INCH 4.75 INCH EMT AND RIGID/IMC CONDUIT USED ON 10 STANDARD PACKAGE 4 INCH TRADE SIZE 5/8 INCH HOLE/BOLT SIZE THICKNESS 0.187 INCH COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - HD296 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
HD296
Rigid/EMT Conduit Strap HD296
2-HOLE, HEAVY DUTY TYPE ZINC PLATED STEEL MATERIAL 1.25 INCH 9.063 INCH 4.75 INCH EMT AND RIGID/IMC CONDUIT USED ON 10 STANDARD PACKAGE 4 INCH TRADE SIZE 5/8 INCH HOLE/BOLT SIZE THICKNESS 0.187 INCH COLOR SILVER
  • 2-HOLE, HEAVY DUTY TYPE
  • ZINC PLATED STEEL MATERIAL
  • 1.25 INCH
  • 9.063 INCH
  • 4.75 INCH
  • EMT AND RIGID/IMC CONDUIT USED ON
  • 10 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • 5/8 INCH HOLE/BOLT SIZE
  • THICKNESS 0.187 INCH
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number HD296
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details