Minerallac Company Rigid/EMT Conduit Strap HD295

Description
2-HOLE TYPE ZINC PLATED STEEL MATERIAL 8.75 INCH 1.25 INCH 4.1 INCH IMC/RIGID/EMT CONDUIT USED ON UL APPROVAL 10 STANDARD PACKAGE 3-1/2 INCH (RIGID/IMC), 3-1/2 INCH (EMT) TRADE SIZE 5/8 INCH HOLE/BOLT SIZE THICKNESS 0.187 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet
Description
2-HOLE TYPE ZINC PLATED STEEL MATERIAL 8.75 INCH 1.25 INCH 4.1 INCH IMC/RIGID/EMT CONDUIT USED ON UL APPROVAL 10 STANDARD PACKAGE 3-1/2 INCH (RIGID/IMC), 3-1/2 INCH (EMT) TRADE SIZE 5/8 INCH HOLE/BOLT SIZE THICKNESS 0.187 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - HD295 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
HD295
Rigid/EMT Conduit Strap HD295
2-HOLE TYPE ZINC PLATED STEEL MATERIAL 8.75 INCH 1.25 INCH 4.1 INCH IMC/RIGID/EMT CONDUIT USED ON UL APPROVAL 10 STANDARD PACKAGE 3-1/2 INCH (RIGID/IMC), 3-1/2 INCH (EMT) TRADE SIZE 5/8 INCH HOLE/BOLT SIZE THICKNESS 0.187 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
  • 2-HOLE TYPE
  • ZINC PLATED STEEL MATERIAL
  • 8.75 INCH
  • 1.25 INCH
  • 4.1 INCH
  • IMC/RIGID/EMT CONDUIT USED ON
  • UL APPROVAL
  • 10 STANDARD PACKAGE
  • 3-1/2 INCH (RIGID/IMC), 3-1/2 INCH (EMT) TRADE SIZE
  • 5/8 INCH HOLE/BOLT SIZE
  • THICKNESS 0.187 INCH
  • MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number HD295
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details