Minerallac Company Rigid/EMT Conduit Strap HD292

Description
2-HOLE, HEAVY DUTY TYPE ZINC PLATED STEEL MATERIAL 1.25 INCH 6.188 INCH 3 INCH EMT AND RIGID/IMC CONDUIT USED ON 25 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 3 TO 8 INCH HOLE/BOLT SIZE THICKNESS 0.09 INCH COLOR SILVER
Datasheet
Description
2-HOLE, HEAVY DUTY TYPE ZINC PLATED STEEL MATERIAL 1.25 INCH 6.188 INCH 3 INCH EMT AND RIGID/IMC CONDUIT USED ON 25 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 3 TO 8 INCH HOLE/BOLT SIZE THICKNESS 0.09 INCH COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - HD292 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
HD292
Rigid/EMT Conduit Strap HD292
2-HOLE, HEAVY DUTY TYPE ZINC PLATED STEEL MATERIAL 1.25 INCH 6.188 INCH 3 INCH EMT AND RIGID/IMC CONDUIT USED ON 25 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 3 TO 8 INCH HOLE/BOLT SIZE THICKNESS 0.09 INCH COLOR SILVER
  • 2-HOLE, HEAVY DUTY TYPE
  • ZINC PLATED STEEL MATERIAL
  • 1.25 INCH
  • 6.188 INCH
  • 3 INCH
  • EMT AND RIGID/IMC CONDUIT USED ON
  • 25 STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • 3 TO 8 INCH HOLE/BOLT SIZE
  • THICKNESS 0.09 INCH
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number HD292
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details