Minerallac Company Rigid/EMT Conduit Strap HD280

Description
2-HOLE, HEAVY DUTY TYPE ZINC PLATED STEEL MATERIAL 1 INCH 4.59 INCH 2 INCH RIGID/IMC CONDUIT USED ON 50 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1/4 INCH HOLE/BOLT SIZE THICKNESS 0.09 INCH COLOR SILVER
Datasheet
Description
2-HOLE, HEAVY DUTY TYPE ZINC PLATED STEEL MATERIAL 1 INCH 4.59 INCH 2 INCH RIGID/IMC CONDUIT USED ON 50 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1/4 INCH HOLE/BOLT SIZE THICKNESS 0.09 INCH COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - HD280 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
HD280
Rigid/EMT Conduit Strap HD280
2-HOLE, HEAVY DUTY TYPE ZINC PLATED STEEL MATERIAL 1 INCH 4.59 INCH 2 INCH RIGID/IMC CONDUIT USED ON 50 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1/4 INCH HOLE/BOLT SIZE THICKNESS 0.09 INCH COLOR SILVER
  • 2-HOLE, HEAVY DUTY TYPE
  • ZINC PLATED STEEL MATERIAL
  • 1 INCH
  • 4.59 INCH
  • 2 INCH
  • RIGID/IMC CONDUIT USED ON
  • 50 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • 1/4 INCH HOLE/BOLT SIZE
  • THICKNESS 0.09 INCH
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number HD280
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details