Minerallac Company Rigid/EMT Conduit Strap HD260

Description
2-HOLE, HEAVY DUTY TYPE ZINC PLATED STEEL MATERIAL 3.092 INCH 0.75 INCH 1.35 INCH RIGID/IMC CONDUIT USED ON 100 STANDARD PACKAGE 1 INCH TRADE SIZE 3/16 INCH HOLE/BOLT SIZE THICKNESS 0.09 INCH COLOR SILVER WORKING LOAD LIMIT 60 POUND
Datasheet
Description
2-HOLE, HEAVY DUTY TYPE ZINC PLATED STEEL MATERIAL 3.092 INCH 0.75 INCH 1.35 INCH RIGID/IMC CONDUIT USED ON 100 STANDARD PACKAGE 1 INCH TRADE SIZE 3/16 INCH HOLE/BOLT SIZE THICKNESS 0.09 INCH COLOR SILVER WORKING LOAD LIMIT 60 POUND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - HD260 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
HD260
Rigid/EMT Conduit Strap HD260
2-HOLE, HEAVY DUTY TYPE ZINC PLATED STEEL MATERIAL 3.092 INCH 0.75 INCH 1.35 INCH RIGID/IMC CONDUIT USED ON 100 STANDARD PACKAGE 1 INCH TRADE SIZE 3/16 INCH HOLE/BOLT SIZE THICKNESS 0.09 INCH COLOR SILVER WORKING LOAD LIMIT 60 POUND
  • 2-HOLE, HEAVY DUTY TYPE
  • ZINC PLATED STEEL MATERIAL
  • 3.092 INCH
  • 0.75 INCH
  • 1.35 INCH
  • RIGID/IMC CONDUIT USED ON
  • 100 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • 3/16 INCH HOLE/BOLT SIZE
  • THICKNESS 0.09 INCH
  • COLOR SILVER
  • WORKING LOAD LIMIT 60 POUND
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number HD260
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details