Minerallac Company Rigid/EMT Conduit Strap H98

Description
1-HOLE, SNAP-ON TYPE ZINC PLATED STEEL MATERIAL 1.5 INCH 10.5 INCH 6 INCH IMC/RIGID CONDUIT USED ON 10 STANDARD PACKAGE 6 INCH (RIGID/IMC) TRADE SIZE 5/8 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.25 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet
Description
1-HOLE, SNAP-ON TYPE ZINC PLATED STEEL MATERIAL 1.5 INCH 10.5 INCH 6 INCH IMC/RIGID CONDUIT USED ON 10 STANDARD PACKAGE 6 INCH (RIGID/IMC) TRADE SIZE 5/8 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.25 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - H98 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
H98
Rigid/EMT Conduit Strap H98
1-HOLE, SNAP-ON TYPE ZINC PLATED STEEL MATERIAL 1.5 INCH 10.5 INCH 6 INCH IMC/RIGID CONDUIT USED ON 10 STANDARD PACKAGE 6 INCH (RIGID/IMC) TRADE SIZE 5/8 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.25 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
  • 1-HOLE, SNAP-ON TYPE
  • ZINC PLATED STEEL MATERIAL
  • 1.5 INCH
  • 10.5 INCH
  • 6 INCH
  • IMC/RIGID CONDUIT USED ON
  • 10 STANDARD PACKAGE
  • 6 INCH (RIGID/IMC) TRADE SIZE
  • 5/8 INCH HOLE/BOLT SIZE
  • JIFFY CLIP[R] BRAND
  • THICKNESS 0.25 INCH
  • MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number H98
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details