Minerallac Company Rigid/EMT Conduit Strap H94

Description
ZINC PLATED STEEL MATERIAL 6.1 INCH 1.25 INCH RIGID CONDUIT/IMC USED ON 10 STANDARD PACKAGE 3 INCH (RIGID CONDUIT/EMT CONDUIT/IMC) TRADE SIZE 5/8 INCH HOLE/BOLT SIZE MINERALLAC. BRAND INSTALLATION 1 HOLE SNAP ON H MODEL
Datasheet
Description
ZINC PLATED STEEL MATERIAL 6.1 INCH 1.25 INCH RIGID CONDUIT/IMC USED ON 10 STANDARD PACKAGE 3 INCH (RIGID CONDUIT/EMT CONDUIT/IMC) TRADE SIZE 5/8 INCH HOLE/BOLT SIZE MINERALLAC. BRAND INSTALLATION 1 HOLE SNAP ON H MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - H94 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
H94
Rigid/EMT Conduit Strap H94
ZINC PLATED STEEL MATERIAL 6.1 INCH 1.25 INCH RIGID CONDUIT/IMC USED ON 10 STANDARD PACKAGE 3 INCH (RIGID CONDUIT/EMT CONDUIT/IMC) TRADE SIZE 5/8 INCH HOLE/BOLT SIZE MINERALLAC. BRAND INSTALLATION 1 HOLE SNAP ON H MODEL
  • ZINC PLATED STEEL MATERIAL
  • 6.1 INCH
  • 1.25 INCH
  • RIGID CONDUIT/IMC USED ON
  • 10 STANDARD PACKAGE
  • 3 INCH (RIGID CONDUIT/EMT CONDUIT/IMC) TRADE SIZE
  • 5/8 INCH HOLE/BOLT SIZE
  • MINERALLAC. BRAND
  • INSTALLATION 1 HOLE SNAP ON
  • H MODEL
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number H94
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details