Minerallac Company Rigid/EMT Conduit Strap H90

Description
1-HOLE, SNAP-ON TYPE ZINC PLATED STEEL MATERIAL 1.25 INCH 4.35 INCH 2.55 INCH IMC/RIGID CONDUIT USED ON 25 STANDARD PACKAGE 2 INCH (RIGID/IMC) TRADE SIZE 3/8 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.187 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet
Description
1-HOLE, SNAP-ON TYPE ZINC PLATED STEEL MATERIAL 1.25 INCH 4.35 INCH 2.55 INCH IMC/RIGID CONDUIT USED ON 25 STANDARD PACKAGE 2 INCH (RIGID/IMC) TRADE SIZE 3/8 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.187 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - H90 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
H90
Rigid/EMT Conduit Strap H90
1-HOLE, SNAP-ON TYPE ZINC PLATED STEEL MATERIAL 1.25 INCH 4.35 INCH 2.55 INCH IMC/RIGID CONDUIT USED ON 25 STANDARD PACKAGE 2 INCH (RIGID/IMC) TRADE SIZE 3/8 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.187 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
  • 1-HOLE, SNAP-ON TYPE
  • ZINC PLATED STEEL MATERIAL
  • 1.25 INCH
  • 4.35 INCH
  • 2.55 INCH
  • IMC/RIGID CONDUIT USED ON
  • 25 STANDARD PACKAGE
  • 2 INCH (RIGID/IMC) TRADE SIZE
  • 3/8 INCH HOLE/BOLT SIZE
  • JIFFY CLIP[R] BRAND
  • THICKNESS 0.187 INCH
  • MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number H90
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 228895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Through box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details