Minerallac Company Rigid/EMT Conduit Strap H60

Description
1-HOLE, HEAVY DUTY TYPE ZINC PLATED STEEL MATERIAL 0.875 INCH 2.85 INCH 1.4 INCH RIGID/IMC CONDUIT USED ON 100 STANDARD PACKAGE 1 INCH TRADE SIZE 1/4 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.12 INCH COLOR SILVER WORKING LOAD LIMIT 60 POUND
Datasheet
Description
1-HOLE, HEAVY DUTY TYPE ZINC PLATED STEEL MATERIAL 0.875 INCH 2.85 INCH 1.4 INCH RIGID/IMC CONDUIT USED ON 100 STANDARD PACKAGE 1 INCH TRADE SIZE 1/4 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.12 INCH COLOR SILVER WORKING LOAD LIMIT 60 POUND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - H60 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
H60
Rigid/EMT Conduit Strap H60
1-HOLE, HEAVY DUTY TYPE ZINC PLATED STEEL MATERIAL 0.875 INCH 2.85 INCH 1.4 INCH RIGID/IMC CONDUIT USED ON 100 STANDARD PACKAGE 1 INCH TRADE SIZE 1/4 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.12 INCH COLOR SILVER WORKING LOAD LIMIT 60 POUND
  • 1-HOLE, HEAVY DUTY TYPE
  • ZINC PLATED STEEL MATERIAL
  • 0.875 INCH
  • 2.85 INCH
  • 1.4 INCH
  • RIGID/IMC CONDUIT USED ON
  • 100 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • 1/4 INCH HOLE/BOLT SIZE
  • JIFFY CLIP[R] BRAND
  • THICKNESS 0.12 INCH
  • COLOR SILVER
  • WORKING LOAD LIMIT 60 POUND
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number H60
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details