Minerallac Company Rigid/EMT Conduit Strap H55

Description
1-HOLE, HEAVY DUTY, SNAP-ON TYPE ZINC PLATED STEEL MATERIAL 0.875 INCH 2.73 INCH 1.25 INCH EMT CONDUIT USED ON 100 STANDARD PACKAGE 1 INCH TRADE SIZE 1/4 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.12 INCH COLOR SILVER WORKING LOAD LIMIT 40 POUND
Datasheet
Description
1-HOLE, HEAVY DUTY, SNAP-ON TYPE ZINC PLATED STEEL MATERIAL 0.875 INCH 2.73 INCH 1.25 INCH EMT CONDUIT USED ON 100 STANDARD PACKAGE 1 INCH TRADE SIZE 1/4 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.12 INCH COLOR SILVER WORKING LOAD LIMIT 40 POUND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - H55 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
H55
Rigid/EMT Conduit Strap H55
1-HOLE, HEAVY DUTY, SNAP-ON TYPE ZINC PLATED STEEL MATERIAL 0.875 INCH 2.73 INCH 1.25 INCH EMT CONDUIT USED ON 100 STANDARD PACKAGE 1 INCH TRADE SIZE 1/4 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.12 INCH COLOR SILVER WORKING LOAD LIMIT 40 POUND
  • 1-HOLE, HEAVY DUTY, SNAP-ON TYPE
  • ZINC PLATED STEEL MATERIAL
  • 0.875 INCH
  • 2.73 INCH
  • 1.25 INCH
  • EMT CONDUIT USED ON
  • 100 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • 1/4 INCH HOLE/BOLT SIZE
  • JIFFY CLIP[R] BRAND
  • THICKNESS 0.12 INCH
  • COLOR SILVER
  • WORKING LOAD LIMIT 40 POUND
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number H55
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Conduit Fittings - 8725912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details