Minerallac Company Rigid/EMT Conduit Strap H45

Description
1-HOLE, SNAP-ON TYPE ZINC PLATED STEEL MATERIAL 0.875 INCH 2.05 INCH 1.05 INCH EMT CONDUIT USED ON 100 STANDARD PACKAGE 3/4 INCH (EMT) TRADE SIZE 1/4 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.12 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet
Description
1-HOLE, SNAP-ON TYPE ZINC PLATED STEEL MATERIAL 0.875 INCH 2.05 INCH 1.05 INCH EMT CONDUIT USED ON 100 STANDARD PACKAGE 3/4 INCH (EMT) TRADE SIZE 1/4 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.12 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - H45 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
H45
Rigid/EMT Conduit Strap H45
1-HOLE, SNAP-ON TYPE ZINC PLATED STEEL MATERIAL 0.875 INCH 2.05 INCH 1.05 INCH EMT CONDUIT USED ON 100 STANDARD PACKAGE 3/4 INCH (EMT) TRADE SIZE 1/4 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.12 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
  • 1-HOLE, SNAP-ON TYPE
  • ZINC PLATED STEEL MATERIAL
  • 0.875 INCH
  • 2.05 INCH
  • 1.05 INCH
  • EMT CONDUIT USED ON
  • 100 STANDARD PACKAGE
  • 3/4 INCH (EMT) TRADE SIZE
  • 1/4 INCH HOLE/BOLT SIZE
  • JIFFY CLIP[R] BRAND
  • THICKNESS 0.12 INCH
  • MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number H45
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit Fittings - 8722174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.34 inch (34 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details