Minerallac Company Conduit/Cable Fastener FS4

Description
ROD/FLANGE/WIRE TO CONDUIT/CABLE SUPPORT CLIP TYPE BLACK PHOSPHATE SPRING STEEL MATERIAL UL APPROVAL 100 STANDARD PACKAGE 50 LB (VERTICAL WIRE), 25 LB (VERTICAL FLANGE), 100 LB (HORIZONTAL FLANGE) LOAD CAPACITY 3/4 INCH RIGID, 1 INCH RIGID/EMT, 1-1/4 INCH EMT CONDUIT/CABLE SIZE CLIP TYPE BATWING WIRE RANGE #8 TO 1/2 INCH, FLANGE RANGE 1/8 INCH TO 1/2 INCH ROD RANGE 1/2 TO 3/4 INCH
Datasheet
Description
ROD/FLANGE/WIRE TO CONDUIT/CABLE SUPPORT CLIP TYPE BLACK PHOSPHATE SPRING STEEL MATERIAL UL APPROVAL 100 STANDARD PACKAGE 50 LB (VERTICAL WIRE), 25 LB (VERTICAL FLANGE), 100 LB (HORIZONTAL FLANGE) LOAD CAPACITY 3/4 INCH RIGID, 1 INCH RIGID/EMT, 1-1/4 INCH EMT CONDUIT/CABLE SIZE CLIP TYPE BATWING WIRE RANGE #8 TO 1/2 INCH, FLANGE RANGE 1/8 INCH TO 1/2 INCH ROD RANGE 1/2 TO 3/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - FS4 - Minerallac Company
Hampshire, IL, USA
Conduit/Cable Fastener
FS4
Conduit/Cable Fastener FS4
ROD/FLANGE/WIRE TO CONDUIT/CABLE SUPPORT CLIP TYPE BLACK PHOSPHATE SPRING STEEL MATERIAL UL APPROVAL 100 STANDARD PACKAGE 50 LB (VERTICAL WIRE), 25 LB (VERTICAL FLANGE), 100 LB (HORIZONTAL FLANGE) LOAD CAPACITY 3/4 INCH RIGID, 1 INCH RIGID/EMT, 1-1/4 INCH EMT CONDUIT/CABLE SIZE CLIP TYPE BATWING WIRE RANGE #8 TO 1/2 INCH, FLANGE RANGE 1/8 INCH TO 1/2 INCH ROD RANGE 1/2 TO 3/4 INCH
  • ROD/FLANGE/WIRE TO CONDUIT/CABLE SUPPORT CLIP TYPE
  • BLACK PHOSPHATE SPRING STEEL MATERIAL
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • 50 LB (VERTICAL WIRE), 25 LB (VERTICAL FLANGE), 100 LB (HORIZONTAL FLANGE) LOAD CAPACITY
  • 3/4 INCH RIGID, 1 INCH RIGID/EMT, 1-1/4 INCH EMT CONDUIT/CABLE SIZE
  • CLIP TYPE BATWING
  • WIRE RANGE #8 TO 1/2 INCH, FLANGE RANGE 1/8 INCH TO 1/2 INCH
  • ROD RANGE 1/2 TO 3/4 INCH
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number FS4
Product Name Conduit/Cable Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 2650006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.6693 inch (17 mm)
Material Nylon; Polyamide
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details