Minerallac Company Conduit/Cable Fastener FS1

Description
ROD/FLANGE/WIRE TO CONDUIT/CABLE SUPPORT CLIP TYPE BLACK PHOSPHATE SPRING STEEL MATERIAL UL APPROVAL 100 STANDARD PACKAGE 50 LB (VERTICAL WIRE), 25 LB (VERTICAL FLANGE), 100 LB (HORIZONTAL FLANGE) LOAD CAPACITY 1/2 INCH RIGID/EMT CONDUIT/CABLE SIZE CLIP TYPE BATWING WIRE RANGE #8 TO 1/4 INCH FLANGE RANGE 1/8 TO 1/4 INCH ROD RANGE 1/2 INCH EMT/RIGID
Datasheet
Description
ROD/FLANGE/WIRE TO CONDUIT/CABLE SUPPORT CLIP TYPE BLACK PHOSPHATE SPRING STEEL MATERIAL UL APPROVAL 100 STANDARD PACKAGE 50 LB (VERTICAL WIRE), 25 LB (VERTICAL FLANGE), 100 LB (HORIZONTAL FLANGE) LOAD CAPACITY 1/2 INCH RIGID/EMT CONDUIT/CABLE SIZE CLIP TYPE BATWING WIRE RANGE #8 TO 1/4 INCH FLANGE RANGE 1/8 TO 1/4 INCH ROD RANGE 1/2 INCH EMT/RIGID
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - FS1 - Minerallac Company
Hampshire, IL, USA
Conduit/Cable Fastener
FS1
Conduit/Cable Fastener FS1
ROD/FLANGE/WIRE TO CONDUIT/CABLE SUPPORT CLIP TYPE BLACK PHOSPHATE SPRING STEEL MATERIAL UL APPROVAL 100 STANDARD PACKAGE 50 LB (VERTICAL WIRE), 25 LB (VERTICAL FLANGE), 100 LB (HORIZONTAL FLANGE) LOAD CAPACITY 1/2 INCH RIGID/EMT CONDUIT/CABLE SIZE CLIP TYPE BATWING WIRE RANGE #8 TO 1/4 INCH FLANGE RANGE 1/8 TO 1/4 INCH ROD RANGE 1/2 INCH EMT/RIGID
  • ROD/FLANGE/WIRE TO CONDUIT/CABLE SUPPORT CLIP TYPE
  • BLACK PHOSPHATE SPRING STEEL MATERIAL
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • 50 LB (VERTICAL WIRE), 25 LB (VERTICAL FLANGE), 100 LB (HORIZONTAL FLANGE) LOAD CAPACITY
  • 1/2 INCH RIGID/EMT CONDUIT/CABLE SIZE
  • CLIP TYPE BATWING
  • WIRE RANGE #8 TO 1/4 INCH
  • FLANGE RANGE 1/8 TO 1/4 INCH
  • ROD RANGE 1/2 INCH EMT/RIGID
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number FS1
Product Name Conduit/Cable Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8725937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.26 inch (32 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details