Minerallac Company Conduit/Cable Fastener F4E

Description
SNAP-ON FLANGE CLIP TO FLEXIBLE CONDUIT/CABLE TYPE ZINC PLATED HIGH CARBON STEEL MATERIAL 100 STANDARD PACKAGE 0.562 TO 0.718 INCH OUTER DIA AC/MC CABLE CONDUIT/CABLE SIZE FLANGE SIZE 3/16 TO 9/32 INCH COLOR SILVER
Datasheet
Description
SNAP-ON FLANGE CLIP TO FLEXIBLE CONDUIT/CABLE TYPE ZINC PLATED HIGH CARBON STEEL MATERIAL 100 STANDARD PACKAGE 0.562 TO 0.718 INCH OUTER DIA AC/MC CABLE CONDUIT/CABLE SIZE FLANGE SIZE 3/16 TO 9/32 INCH COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - F4E - Minerallac Company
Hampshire, IL, USA
Conduit/Cable Fastener
F4E
Conduit/Cable Fastener F4E
SNAP-ON FLANGE CLIP TO FLEXIBLE CONDUIT/CABLE TYPE ZINC PLATED HIGH CARBON STEEL MATERIAL 100 STANDARD PACKAGE 0.562 TO 0.718 INCH OUTER DIA AC/MC CABLE CONDUIT/CABLE SIZE FLANGE SIZE 3/16 TO 9/32 INCH COLOR SILVER
  • SNAP-ON FLANGE CLIP TO FLEXIBLE CONDUIT/CABLE TYPE
  • ZINC PLATED HIGH CARBON STEEL MATERIAL
  • 100 STANDARD PACKAGE
  • 0.562 TO 0.718 INCH OUTER DIA AC/MC CABLE CONDUIT/CABLE SIZE
  • FLANGE SIZE 3/16 TO 9/32 INCH
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number F4E
Product Name Conduit/Cable Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details