Minerallac Company Conduit/Cable Fastener F2C

Description
SNAP-ON FLANGE CLIP TO FLEXIBLE CONDUIT/CABLE TYPE ZINC PLATED HIGH CARBON STEEL MATERIAL 100 STANDARD PACKAGE 0.375 TO 437 INCH OUTER DIA AC/MC CABLE CONDUIT/CABLE SIZE FLANGE SIZE 1/16 TO 3/16 INCH COLOR SILVER
Datasheet
Description
SNAP-ON FLANGE CLIP TO FLEXIBLE CONDUIT/CABLE TYPE ZINC PLATED HIGH CARBON STEEL MATERIAL 100 STANDARD PACKAGE 0.375 TO 437 INCH OUTER DIA AC/MC CABLE CONDUIT/CABLE SIZE FLANGE SIZE 1/16 TO 3/16 INCH COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - F2C - Minerallac Company
Hampshire, IL, USA
Conduit/Cable Fastener
F2C
Conduit/Cable Fastener F2C
SNAP-ON FLANGE CLIP TO FLEXIBLE CONDUIT/CABLE TYPE ZINC PLATED HIGH CARBON STEEL MATERIAL 100 STANDARD PACKAGE 0.375 TO 437 INCH OUTER DIA AC/MC CABLE CONDUIT/CABLE SIZE FLANGE SIZE 1/16 TO 3/16 INCH COLOR SILVER
  • SNAP-ON FLANGE CLIP TO FLEXIBLE CONDUIT/CABLE TYPE
  • ZINC PLATED HIGH CARBON STEEL MATERIAL
  • 100 STANDARD PACKAGE
  • 0.375 TO 437 INCH OUTER DIA AC/MC CABLE CONDUIT/CABLE SIZE
  • FLANGE SIZE 1/16 TO 3/16 INCH
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number F2C
Product Name Conduit/Cable Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details