Minerallac Company Conduit/Cable Fastener F2B

Description
SNAP-ON FLANGE CLIP TO FLEXIBLE CONDUIT/CABLE TYPE ZINC PLATED HIGH CARBON STEEL MATERIAL 100 STANDARD PACKAGE 0.312 TO 375 INCH OUTER DIA AC/MC CABLE CONDUIT/CABLE SIZE FLANGE SIZE 1/16 TO 3/16 INCH COLOR SILVER
Datasheet
Description
SNAP-ON FLANGE CLIP TO FLEXIBLE CONDUIT/CABLE TYPE ZINC PLATED HIGH CARBON STEEL MATERIAL 100 STANDARD PACKAGE 0.312 TO 375 INCH OUTER DIA AC/MC CABLE CONDUIT/CABLE SIZE FLANGE SIZE 1/16 TO 3/16 INCH COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - F2B - Minerallac Company
Hampshire, IL, USA
Conduit/Cable Fastener
F2B
Conduit/Cable Fastener F2B
SNAP-ON FLANGE CLIP TO FLEXIBLE CONDUIT/CABLE TYPE ZINC PLATED HIGH CARBON STEEL MATERIAL 100 STANDARD PACKAGE 0.312 TO 375 INCH OUTER DIA AC/MC CABLE CONDUIT/CABLE SIZE FLANGE SIZE 1/16 TO 3/16 INCH COLOR SILVER
  • SNAP-ON FLANGE CLIP TO FLEXIBLE CONDUIT/CABLE TYPE
  • ZINC PLATED HIGH CARBON STEEL MATERIAL
  • 100 STANDARD PACKAGE
  • 0.312 TO 375 INCH OUTER DIA AC/MC CABLE CONDUIT/CABLE SIZE
  • FLANGE SIZE 1/16 TO 3/16 INCH
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number F2B
Product Name Conduit/Cable Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details