Minerallac Company Conduit to Beam/Flange Fastener CBS18KC38516

Description
CONDUIT/BOX SUPPORT ASSEMBLY TYPE PRE GALVANIZED STEEL MATERIAL SIDE MOUNTING 25 STANDARD PACKAGE 3/8 INCH CONDUIT SIZE 25 LB LOAD CAPACITY 5/16 TO 1/2 INCH BEAM/FLANGE SIZE MINERALLAC[R] BRAND
Datasheet
Description
CONDUIT/BOX SUPPORT ASSEMBLY TYPE PRE GALVANIZED STEEL MATERIAL SIDE MOUNTING 25 STANDARD PACKAGE 3/8 INCH CONDUIT SIZE 25 LB LOAD CAPACITY 5/16 TO 1/2 INCH BEAM/FLANGE SIZE MINERALLAC[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit to Beam/Flange Fastener - CBS18KC38516 - Minerallac Company
Hampshire, IL, USA
Conduit to Beam/Flange Fastener
CBS18KC38516
Conduit to Beam/Flange Fastener CBS18KC38516
CONDUIT/BOX SUPPORT ASSEMBLY TYPE PRE GALVANIZED STEEL MATERIAL SIDE MOUNTING 25 STANDARD PACKAGE 3/8 INCH CONDUIT SIZE 25 LB LOAD CAPACITY 5/16 TO 1/2 INCH BEAM/FLANGE SIZE MINERALLAC[R] BRAND
  • CONDUIT/BOX SUPPORT ASSEMBLY TYPE
  • PRE GALVANIZED STEEL MATERIAL
  • SIDE MOUNTING
  • 25 STANDARD PACKAGE
  • 3/8 INCH CONDUIT SIZE
  • 25 LB LOAD CAPACITY
  • 5/16 TO 1/2 INCH BEAM/FLANGE SIZE
  • MINERALLAC[R] BRAND
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number CBS18KC38516
Product Name Conduit to Beam/Flange Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details