Minerallac Company Conduit to Beam/Flange Fastener CBS18KC3818

Description
CONDUIT/BOX SUPPORT ASSEMBLY TYPE PRE GALVANIZED STEEL MATERIAL SIDE MOUNTING 25 STANDARD PACKAGE 3/8 INCH CONDUIT SIZE 25 LB LOAD CAPACITY 1/8 TO 1/4 INCH BEAM/FLANGE SIZE MINERALLAC[R] BRAND
Datasheet
Description
CONDUIT/BOX SUPPORT ASSEMBLY TYPE PRE GALVANIZED STEEL MATERIAL SIDE MOUNTING 25 STANDARD PACKAGE 3/8 INCH CONDUIT SIZE 25 LB LOAD CAPACITY 1/8 TO 1/4 INCH BEAM/FLANGE SIZE MINERALLAC[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit to Beam/Flange Fastener - CBS18KC3818 - Minerallac Company
Hampshire, IL, USA
Conduit to Beam/Flange Fastener
CBS18KC3818
Conduit to Beam/Flange Fastener CBS18KC3818
CONDUIT/BOX SUPPORT ASSEMBLY TYPE PRE GALVANIZED STEEL MATERIAL SIDE MOUNTING 25 STANDARD PACKAGE 3/8 INCH CONDUIT SIZE 25 LB LOAD CAPACITY 1/8 TO 1/4 INCH BEAM/FLANGE SIZE MINERALLAC[R] BRAND
  • CONDUIT/BOX SUPPORT ASSEMBLY TYPE
  • PRE GALVANIZED STEEL MATERIAL
  • SIDE MOUNTING
  • 25 STANDARD PACKAGE
  • 3/8 INCH CONDUIT SIZE
  • 25 LB LOAD CAPACITY
  • 1/8 TO 1/4 INCH BEAM/FLANGE SIZE
  • MINERALLAC[R] BRAND
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number CBS18KC3818
Product Name Conduit to Beam/Flange Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details