Minerallac Company Conduit/Cable Fastener CBS18KC1ST

Description
CONDUIT/ELECTRICAL BOX TO STRUCTURE TYPE PREGALVANIZED STEEL MATERIAL 25 STANDARD PACKAGE 1 INCH CONDUIT CONDUIT/CABLE SIZE MOUNTING TYPE 4 INCH SQUARE BOX COLOR BLACK, SILVER CBS1 MODEL
Datasheet
Description
CONDUIT/ELECTRICAL BOX TO STRUCTURE TYPE PREGALVANIZED STEEL MATERIAL 25 STANDARD PACKAGE 1 INCH CONDUIT CONDUIT/CABLE SIZE MOUNTING TYPE 4 INCH SQUARE BOX COLOR BLACK, SILVER CBS1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - CBS18KC1ST - Minerallac Company
Hampshire, IL, USA
Conduit/Cable Fastener
CBS18KC1ST
Conduit/Cable Fastener CBS18KC1ST
CONDUIT/ELECTRICAL BOX TO STRUCTURE TYPE PREGALVANIZED STEEL MATERIAL 25 STANDARD PACKAGE 1 INCH CONDUIT CONDUIT/CABLE SIZE MOUNTING TYPE 4 INCH SQUARE BOX COLOR BLACK, SILVER CBS1 MODEL
  • CONDUIT/ELECTRICAL BOX TO STRUCTURE TYPE
  • PREGALVANIZED STEEL MATERIAL
  • 25 STANDARD PACKAGE
  • 1 INCH CONDUIT CONDUIT/CABLE SIZE
  • MOUNTING TYPE 4 INCH SQUARE BOX
  • COLOR BLACK, SILVER
  • CBS1 MODEL
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number CBS18KC1ST
Product Name Conduit/Cable Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details