Minerallac Company Conduit to Beam/Flange Fastener CBS18KC118

Description
CONDUIT/BOX SUPPORT ASSEMBLY TYPE PREGALVANIZED STEEL MATERIAL SIDE MOUNTING 25 STANDARD PACKAGE 1 INCH CONDUIT SIZE 1/8 TO 1/4 INCH BEAM/FLANGE SIZE CBS1 MODEL
Datasheet
Description
CONDUIT/BOX SUPPORT ASSEMBLY TYPE PREGALVANIZED STEEL MATERIAL SIDE MOUNTING 25 STANDARD PACKAGE 1 INCH CONDUIT SIZE 1/8 TO 1/4 INCH BEAM/FLANGE SIZE CBS1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit to Beam/Flange Fastener - CBS18KC118 - Minerallac Company
Hampshire, IL, USA
Conduit to Beam/Flange Fastener
CBS18KC118
Conduit to Beam/Flange Fastener CBS18KC118
CONDUIT/BOX SUPPORT ASSEMBLY TYPE PREGALVANIZED STEEL MATERIAL SIDE MOUNTING 25 STANDARD PACKAGE 1 INCH CONDUIT SIZE 1/8 TO 1/4 INCH BEAM/FLANGE SIZE CBS1 MODEL
  • CONDUIT/BOX SUPPORT ASSEMBLY TYPE
  • PREGALVANIZED STEEL MATERIAL
  • SIDE MOUNTING
  • 25 STANDARD PACKAGE
  • 1 INCH CONDUIT SIZE
  • 1/8 TO 1/4 INCH BEAM/FLANGE SIZE
  • CBS1 MODEL
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number CBS18KC118
Product Name Conduit to Beam/Flange Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details