Minerallac Company Conduit to Beam/Flange Fastener CBS18HIC7518

Description
CONDUIT/BOX SUPPORT ASSEMBLY TYPE PRE GALVANIZED STEEL MATERIAL SIDE MOUNTING 25 STANDARD PACKAGE 3/4 INCH CONDUIT SIZE 15 LB LOAD CAPACITY 1/8 TO 1/4 INCH BEAM/FLANGE SIZE MINERALLAC[R] BRAND
Datasheet
Description
CONDUIT/BOX SUPPORT ASSEMBLY TYPE PRE GALVANIZED STEEL MATERIAL SIDE MOUNTING 25 STANDARD PACKAGE 3/4 INCH CONDUIT SIZE 15 LB LOAD CAPACITY 1/8 TO 1/4 INCH BEAM/FLANGE SIZE MINERALLAC[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit to Beam/Flange Fastener - CBS18HIC7518 - Minerallac Company
Hampshire, IL, USA
Conduit to Beam/Flange Fastener
CBS18HIC7518
Conduit to Beam/Flange Fastener CBS18HIC7518
CONDUIT/BOX SUPPORT ASSEMBLY TYPE PRE GALVANIZED STEEL MATERIAL SIDE MOUNTING 25 STANDARD PACKAGE 3/4 INCH CONDUIT SIZE 15 LB LOAD CAPACITY 1/8 TO 1/4 INCH BEAM/FLANGE SIZE MINERALLAC[R] BRAND
  • CONDUIT/BOX SUPPORT ASSEMBLY TYPE
  • PRE GALVANIZED STEEL MATERIAL
  • SIDE MOUNTING
  • 25 STANDARD PACKAGE
  • 3/4 INCH CONDUIT SIZE
  • 15 LB LOAD CAPACITY
  • 1/8 TO 1/4 INCH BEAM/FLANGE SIZE
  • MINERALLAC[R] BRAND
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number CBS18HIC7518
Product Name Conduit to Beam/Flange Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Conduit Fittings - 4711287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type T piece
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details