RS Components, Ltd. Conduit Fittings 761950

Description
Cutterwell & Co Ltd PFA25W
Request a Quote
Description
Cutterwell & Co Ltd PFA25W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 761950 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
761950
Conduit Fittings 761950
Cutterwell & Co Ltd PFA25W

Cutterwell & Co Ltd PFA25W

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 761950
Product Name Conduit Fittings
Size 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2535248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Polyamide 6
View Details
Conduit Fittings - 1240069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.9843 inch (25 mm)
Material Stainless; Stainless steel
View Details
Conduit Fittings - 8722206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 8722379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.3937 inch (10 mm)
Material Brass
View Details