Minerallac Company Conduit to Beam/Flange Fastener CBS18HIC100516

Description
CONDUIT/BOX SUPPORT ASSEMBLY TYPE PRE GALVANIZED STEEL MATERIAL SIDE MOUNTING 25 STANDARD PACKAGE 1 INCH CONDUIT SIZE 15 LB LOAD CAPACITY 5/16 TO 1/2 INCH BEAM/FLANGE SIZE MINERALLAC[R] BRAND
Datasheet
Description
CONDUIT/BOX SUPPORT ASSEMBLY TYPE PRE GALVANIZED STEEL MATERIAL SIDE MOUNTING 25 STANDARD PACKAGE 1 INCH CONDUIT SIZE 15 LB LOAD CAPACITY 5/16 TO 1/2 INCH BEAM/FLANGE SIZE MINERALLAC[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit to Beam/Flange Fastener - CBS18HIC100516 - Minerallac Company
Hampshire, IL, USA
Conduit to Beam/Flange Fastener
CBS18HIC100516
Conduit to Beam/Flange Fastener CBS18HIC100516
CONDUIT/BOX SUPPORT ASSEMBLY TYPE PRE GALVANIZED STEEL MATERIAL SIDE MOUNTING 25 STANDARD PACKAGE 1 INCH CONDUIT SIZE 15 LB LOAD CAPACITY 5/16 TO 1/2 INCH BEAM/FLANGE SIZE MINERALLAC[R] BRAND
  • CONDUIT/BOX SUPPORT ASSEMBLY TYPE
  • PRE GALVANIZED STEEL MATERIAL
  • SIDE MOUNTING
  • 25 STANDARD PACKAGE
  • 1 INCH CONDUIT SIZE
  • 15 LB LOAD CAPACITY
  • 5/16 TO 1/2 INCH BEAM/FLANGE SIZE
  • MINERALLAC[R] BRAND
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number CBS18HIC100516
Product Name Conduit to Beam/Flange Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details