Minerallac Company Conduit to Beam/Flange Fastener BC91650

Description
CONDUIT FLANGE MOUNT CLIP, 360 DEG PIVOT TYPE SPRING STEEL MATERIAL HAMMER ON INSTALLATION BOTTOM MOUNTING 100 STANDARD PACKAGE 1/2 INCH EMT CONDUIT SIZE 25 LB LOAD CAPACITY 9/16 TO 3/4 INCH BEAM/FLANGE SIZE BLACKCLAW[T], MINERALLAC[R] BRAND
Datasheet
Description
CONDUIT FLANGE MOUNT CLIP, 360 DEG PIVOT TYPE SPRING STEEL MATERIAL HAMMER ON INSTALLATION BOTTOM MOUNTING 100 STANDARD PACKAGE 1/2 INCH EMT CONDUIT SIZE 25 LB LOAD CAPACITY 9/16 TO 3/4 INCH BEAM/FLANGE SIZE BLACKCLAW[T], MINERALLAC[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit to Beam/Flange Fastener - BC91650 - Minerallac Company
Hampshire, IL, USA
Conduit to Beam/Flange Fastener
BC91650
Conduit to Beam/Flange Fastener BC91650
CONDUIT FLANGE MOUNT CLIP, 360 DEG PIVOT TYPE SPRING STEEL MATERIAL HAMMER ON INSTALLATION BOTTOM MOUNTING 100 STANDARD PACKAGE 1/2 INCH EMT CONDUIT SIZE 25 LB LOAD CAPACITY 9/16 TO 3/4 INCH BEAM/FLANGE SIZE BLACKCLAW[T], MINERALLAC[R] BRAND
  • CONDUIT FLANGE MOUNT CLIP, 360 DEG PIVOT TYPE
  • SPRING STEEL MATERIAL
  • HAMMER ON INSTALLATION
  • BOTTOM MOUNTING
  • 100 STANDARD PACKAGE
  • 1/2 INCH EMT CONDUIT SIZE
  • 25 LB LOAD CAPACITY
  • 9/16 TO 3/4 INCH BEAM/FLANGE SIZE
  • BLACKCLAW[T], MINERALLAC[R] BRAND
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number BC91650
Product Name Conduit to Beam/Flange Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Conduit Fittings - 2149561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details