Minerallac Company Conduit to Beam/Flange Fastener BC516KC1234

Description
BEAM CLAMP TO CONDUIT CLIP TYPE ZINC PHOSPHATE SPRING STEEL, OIL SPRING STEEL MATERIAL HAMMER-ON INSTALLATION BOTTOM MOUNTING 100 STANDARD PACKAGE 1/2 INCH, 3/4 INCH CONDUIT SIZE 75 LB LOAD CAPACITY 5/16 TO 1/2 INCH BEAM/FLANGE SIZE SCREW SIZE 1/4 INCH-20 TPI COLOR BLACK INCLUDES CONDUIT CLIP BC16KC MODEL
Datasheet
Description
BEAM CLAMP TO CONDUIT CLIP TYPE ZINC PHOSPHATE SPRING STEEL, OIL SPRING STEEL MATERIAL HAMMER-ON INSTALLATION BOTTOM MOUNTING 100 STANDARD PACKAGE 1/2 INCH, 3/4 INCH CONDUIT SIZE 75 LB LOAD CAPACITY 5/16 TO 1/2 INCH BEAM/FLANGE SIZE SCREW SIZE 1/4 INCH-20 TPI COLOR BLACK INCLUDES CONDUIT CLIP BC16KC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit to Beam/Flange Fastener - BC516KC1234 - Minerallac Company
Hampshire, IL, USA
Conduit to Beam/Flange Fastener
BC516KC1234
Conduit to Beam/Flange Fastener BC516KC1234
BEAM CLAMP TO CONDUIT CLIP TYPE ZINC PHOSPHATE SPRING STEEL, OIL SPRING STEEL MATERIAL HAMMER-ON INSTALLATION BOTTOM MOUNTING 100 STANDARD PACKAGE 1/2 INCH, 3/4 INCH CONDUIT SIZE 75 LB LOAD CAPACITY 5/16 TO 1/2 INCH BEAM/FLANGE SIZE SCREW SIZE 1/4 INCH-20 TPI COLOR BLACK INCLUDES CONDUIT CLIP BC16KC MODEL
  • BEAM CLAMP TO CONDUIT CLIP TYPE
  • ZINC PHOSPHATE SPRING STEEL, OIL SPRING STEEL MATERIAL
  • HAMMER-ON INSTALLATION
  • BOTTOM MOUNTING
  • 100 STANDARD PACKAGE
  • 1/2 INCH, 3/4 INCH CONDUIT SIZE
  • 75 LB LOAD CAPACITY
  • 5/16 TO 1/2 INCH BEAM/FLANGE SIZE
  • SCREW SIZE 1/4 INCH-20 TPI
  • COLOR BLACK
  • INCLUDES CONDUIT CLIP
  • BC16KC MODEL
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number BC516KC1234
Product Name Conduit to Beam/Flange Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.7874 inch (20 mm)
Material Brass
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details