Minerallac Company Conduit to Beam/Flange Fastener BC18KC114

Description
BEAM CLAMP TO CONDUIT CLIP TYPE ZINC PLATED SPRING STEEL MATERIAL HAMMER-ON INSTALLATION BOTTOM MOUNTING 100 STANDARD PACKAGE 1-1/4 INCH CONDUIT SIZE 75 LB LOAD CAPACITY 1/8 TO 1/4 INCH BEAM/FLANGE SIZE SCREW SIZE 1/4 INCH-20 TPI COLOR BLACK INCLUDES CONDUIT CLIP BC18KC MODEL
Datasheet
Description
BEAM CLAMP TO CONDUIT CLIP TYPE ZINC PLATED SPRING STEEL MATERIAL HAMMER-ON INSTALLATION BOTTOM MOUNTING 100 STANDARD PACKAGE 1-1/4 INCH CONDUIT SIZE 75 LB LOAD CAPACITY 1/8 TO 1/4 INCH BEAM/FLANGE SIZE SCREW SIZE 1/4 INCH-20 TPI COLOR BLACK INCLUDES CONDUIT CLIP BC18KC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit to Beam/Flange Fastener - BC18KC114 - Minerallac Company
Hampshire, IL, USA
Conduit to Beam/Flange Fastener
BC18KC114
Conduit to Beam/Flange Fastener BC18KC114
BEAM CLAMP TO CONDUIT CLIP TYPE ZINC PLATED SPRING STEEL MATERIAL HAMMER-ON INSTALLATION BOTTOM MOUNTING 100 STANDARD PACKAGE 1-1/4 INCH CONDUIT SIZE 75 LB LOAD CAPACITY 1/8 TO 1/4 INCH BEAM/FLANGE SIZE SCREW SIZE 1/4 INCH-20 TPI COLOR BLACK INCLUDES CONDUIT CLIP BC18KC MODEL
  • BEAM CLAMP TO CONDUIT CLIP TYPE
  • ZINC PLATED SPRING STEEL MATERIAL
  • HAMMER-ON INSTALLATION
  • BOTTOM MOUNTING
  • 100 STANDARD PACKAGE
  • 1-1/4 INCH CONDUIT SIZE
  • 75 LB LOAD CAPACITY
  • 1/8 TO 1/4 INCH BEAM/FLANGE SIZE
  • SCREW SIZE 1/4 INCH-20 TPI
  • COLOR BLACK
  • INCLUDES CONDUIT CLIP
  • BC18KC MODEL
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number BC18KC114
Product Name Conduit to Beam/Flange Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details