Minerallac Company Conduit to Beam/Flange Fastener BC18100

Description
CONDUIT FLANGE MOUNT CLIP, 360 DEGREE PIVOT TYPE SPRING STEEL MATERIAL HAMMER-ON INSTALLATION BOTTOM MOUNTING 100 STANDARD PACKAGE 1 INCH EMT, 3/4 INCH RIGID/IMC CONDUIT SIZE 25 LB LOAD CAPACITY 1/8 TO 1/4 INCH BEAM/FLANGE SIZE INCLUDES CONDUIT CLIP BC MODEL
Datasheet
Description
CONDUIT FLANGE MOUNT CLIP, 360 DEGREE PIVOT TYPE SPRING STEEL MATERIAL HAMMER-ON INSTALLATION BOTTOM MOUNTING 100 STANDARD PACKAGE 1 INCH EMT, 3/4 INCH RIGID/IMC CONDUIT SIZE 25 LB LOAD CAPACITY 1/8 TO 1/4 INCH BEAM/FLANGE SIZE INCLUDES CONDUIT CLIP BC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit to Beam/Flange Fastener - BC18100 - Minerallac Company
Hampshire, IL, USA
Conduit to Beam/Flange Fastener
BC18100
Conduit to Beam/Flange Fastener BC18100
CONDUIT FLANGE MOUNT CLIP, 360 DEGREE PIVOT TYPE SPRING STEEL MATERIAL HAMMER-ON INSTALLATION BOTTOM MOUNTING 100 STANDARD PACKAGE 1 INCH EMT, 3/4 INCH RIGID/IMC CONDUIT SIZE 25 LB LOAD CAPACITY 1/8 TO 1/4 INCH BEAM/FLANGE SIZE INCLUDES CONDUIT CLIP BC MODEL
  • CONDUIT FLANGE MOUNT CLIP, 360 DEGREE PIVOT TYPE
  • SPRING STEEL MATERIAL
  • HAMMER-ON INSTALLATION
  • BOTTOM MOUNTING
  • 100 STANDARD PACKAGE
  • 1 INCH EMT, 3/4 INCH RIGID/IMC CONDUIT SIZE
  • 25 LB LOAD CAPACITY
  • 1/8 TO 1/4 INCH BEAM/FLANGE SIZE
  • INCLUDES CONDUIT CLIP
  • BC MODEL
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number BC18100
Product Name Conduit to Beam/Flange Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details