Minerallac Company Conduit/Cable Fastener BAKC1234

Description
ANGLED BRACKET TYPE SPRING STEEL MATERIAL 100 STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE 25 LB LOAD CAPACITY 3/4 INCH EMT, 1/2 INCH RIGID CONDUIT/CABLE SIZE COLOR BLACK/SILVER
Datasheet
Description
ANGLED BRACKET TYPE SPRING STEEL MATERIAL 100 STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE 25 LB LOAD CAPACITY 3/4 INCH EMT, 1/2 INCH RIGID CONDUIT/CABLE SIZE COLOR BLACK/SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - BAKC1234 - Minerallac Company
Hampshire, IL, USA
Conduit/Cable Fastener
BAKC1234
Conduit/Cable Fastener BAKC1234
ANGLED BRACKET TYPE SPRING STEEL MATERIAL 100 STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE 25 LB LOAD CAPACITY 3/4 INCH EMT, 1/2 INCH RIGID CONDUIT/CABLE SIZE COLOR BLACK/SILVER
  • ANGLED BRACKET TYPE
  • SPRING STEEL MATERIAL
  • 100 STANDARD PACKAGE
  • 1/4 INCH MOUNTING HOLE SIZE
  • 25 LB LOAD CAPACITY
  • 3/4 INCH EMT, 1/2 INCH RIGID CONDUIT/CABLE SIZE
  • COLOR BLACK/SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number BAKC1234
Product Name Conduit/Cable Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details