Minerallac Company Conduit/Cable Fastener BA75

Description
ANGLED BRACKET TYPE ZINC PLATED STEEL MATERIAL 100 STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE 3/4 INCH EMT, 1/2 INCH RIGID CONDUIT/CABLE SIZE COLOR SILVER
Datasheet
Description
ANGLED BRACKET TYPE ZINC PLATED STEEL MATERIAL 100 STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE 3/4 INCH EMT, 1/2 INCH RIGID CONDUIT/CABLE SIZE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - BA75 - Minerallac Company
Hampshire, IL, USA
Conduit/Cable Fastener
BA75
Conduit/Cable Fastener BA75
ANGLED BRACKET TYPE ZINC PLATED STEEL MATERIAL 100 STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE 3/4 INCH EMT, 1/2 INCH RIGID CONDUIT/CABLE SIZE COLOR SILVER
  • ANGLED BRACKET TYPE
  • ZINC PLATED STEEL MATERIAL
  • 100 STANDARD PACKAGE
  • 1/4 INCH MOUNTING HOLE SIZE
  • 3/4 INCH EMT, 1/2 INCH RIGID CONDUIT/CABLE SIZE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number BA75
Product Name Conduit/Cable Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Nylon; Nylon
View Details