Minerallac Company Conduit/Cable Fastener APS100

Description
CONDUIT/BOX TO FLANGE/WIRE/ROD TYPE ZINC PHOSPHATE SPRING STEEL MATERIAL 100 STANDARD PACKAGE 1/4 INCH-20 TPI THREAD IMPRESSION MOUNTING HOLE SIZE 15 LB (VERTICAL), 25 LB (HORIZONTAL) LOAD CAPACITY 1 INCH EMT, 3/4 INCH RIGID/IMC CONDUIT/CABLE SIZE NUMBER OF HOLES 2 COLOR BLACK APPLICATION ATTACHES CONDUIT OR BOXES TO FLANGES, WIRE OR ROD
Datasheet
Description
CONDUIT/BOX TO FLANGE/WIRE/ROD TYPE ZINC PHOSPHATE SPRING STEEL MATERIAL 100 STANDARD PACKAGE 1/4 INCH-20 TPI THREAD IMPRESSION MOUNTING HOLE SIZE 15 LB (VERTICAL), 25 LB (HORIZONTAL) LOAD CAPACITY 1 INCH EMT, 3/4 INCH RIGID/IMC CONDUIT/CABLE SIZE NUMBER OF HOLES 2 COLOR BLACK APPLICATION ATTACHES CONDUIT OR BOXES TO FLANGES, WIRE OR ROD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - APS100 - Minerallac Company
Hampshire, IL, USA
Conduit/Cable Fastener
APS100
Conduit/Cable Fastener APS100
CONDUIT/BOX TO FLANGE/WIRE/ROD TYPE ZINC PHOSPHATE SPRING STEEL MATERIAL 100 STANDARD PACKAGE 1/4 INCH-20 TPI THREAD IMPRESSION MOUNTING HOLE SIZE 15 LB (VERTICAL), 25 LB (HORIZONTAL) LOAD CAPACITY 1 INCH EMT, 3/4 INCH RIGID/IMC CONDUIT/CABLE SIZE NUMBER OF HOLES 2 COLOR BLACK APPLICATION ATTACHES CONDUIT OR BOXES TO FLANGES, WIRE OR ROD
  • CONDUIT/BOX TO FLANGE/WIRE/ROD TYPE
  • ZINC PHOSPHATE SPRING STEEL MATERIAL
  • 100 STANDARD PACKAGE
  • 1/4 INCH-20 TPI THREAD IMPRESSION MOUNTING HOLE SIZE
  • 15 LB (VERTICAL), 25 LB (HORIZONTAL) LOAD CAPACITY
  • 1 INCH EMT, 3/4 INCH RIGID/IMC CONDUIT/CABLE SIZE
  • NUMBER OF HOLES 2
  • COLOR BLACK
  • APPLICATION ATTACHES CONDUIT OR BOXES TO FLANGES, WIRE OR ROD
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number APS100
Product Name Conduit/Cable Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 2687468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.26 inch (32 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details