Minerallac Company Conduit to Beam/Flange Fastener A3600B

Description
BEAM CLAMP TO CONDUIT HANGER TYPE ZINC PLATED STEEL MATERIAL MACHINE SCREW INSTALLATION BACK MOUNTING 100 STANDARD PACKAGE 1-1/2 INCH EMT, 1-1/4 INCH RIGID/IMC CONDUIT SIZE 75 LB LOAD CAPACITY 1/2 INCH BEAM/FLANGE SIZE OVERALL SIZE 1.625 INCH L X 1.437 INCH W X 3.875 INCH H INCLUDES HANGER, 1/4 INCH-20 TPI X 1 INCH L MACHINE SCREW, 1/4 INCH-20 TPI HEXAGONAL NUT COLOR SILVER
Datasheet
Description
BEAM CLAMP TO CONDUIT HANGER TYPE ZINC PLATED STEEL MATERIAL MACHINE SCREW INSTALLATION BACK MOUNTING 100 STANDARD PACKAGE 1-1/2 INCH EMT, 1-1/4 INCH RIGID/IMC CONDUIT SIZE 75 LB LOAD CAPACITY 1/2 INCH BEAM/FLANGE SIZE OVERALL SIZE 1.625 INCH L X 1.437 INCH W X 3.875 INCH H INCLUDES HANGER, 1/4 INCH-20 TPI X 1 INCH L MACHINE SCREW, 1/4 INCH-20 TPI HEXAGONAL NUT COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit to Beam/Flange Fastener - A3600B - Minerallac Company
Hampshire, IL, USA
Conduit to Beam/Flange Fastener
A3600B
Conduit to Beam/Flange Fastener A3600B
BEAM CLAMP TO CONDUIT HANGER TYPE ZINC PLATED STEEL MATERIAL MACHINE SCREW INSTALLATION BACK MOUNTING 100 STANDARD PACKAGE 1-1/2 INCH EMT, 1-1/4 INCH RIGID/IMC CONDUIT SIZE 75 LB LOAD CAPACITY 1/2 INCH BEAM/FLANGE SIZE OVERALL SIZE 1.625 INCH L X 1.437 INCH W X 3.875 INCH H INCLUDES HANGER, 1/4 INCH-20 TPI X 1 INCH L MACHINE SCREW, 1/4 INCH-20 TPI HEXAGONAL NUT COLOR SILVER
  • BEAM CLAMP TO CONDUIT HANGER TYPE
  • ZINC PLATED STEEL MATERIAL
  • MACHINE SCREW INSTALLATION
  • BACK MOUNTING
  • 100 STANDARD PACKAGE
  • 1-1/2 INCH EMT, 1-1/4 INCH RIGID/IMC CONDUIT SIZE
  • 75 LB LOAD CAPACITY
  • 1/2 INCH BEAM/FLANGE SIZE
  • OVERALL SIZE 1.625 INCH L X 1.437 INCH W X 3.875 INCH H
  • INCLUDES HANGER, 1/4 INCH-20 TPI X 1 INCH L MACHINE SCREW, 1/4 INCH-20 TPI HEXAGONAL NUT
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number A3600B
Product Name Conduit to Beam/Flange Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details