Minerallac Company Conduit to Beam/Flange Fastener A2600

Description
CONDUIT HANGER TYPE ZINC PLATED STEEL MATERIAL SET SCREW INSTALLATION BOTTOM MOUNTING 100 STANDARD PACKAGE 1 INCH RIGID/IMC/EMT CONDUIT SIZE 1/2 INCH BEAM/FLANGE SIZE MINERALLAC. BRAND
Datasheet
Description
CONDUIT HANGER TYPE ZINC PLATED STEEL MATERIAL SET SCREW INSTALLATION BOTTOM MOUNTING 100 STANDARD PACKAGE 1 INCH RIGID/IMC/EMT CONDUIT SIZE 1/2 INCH BEAM/FLANGE SIZE MINERALLAC. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit to Beam/Flange Fastener - A2600 - Minerallac Company
Hampshire, IL, USA
Conduit to Beam/Flange Fastener
A2600
Conduit to Beam/Flange Fastener A2600
CONDUIT HANGER TYPE ZINC PLATED STEEL MATERIAL SET SCREW INSTALLATION BOTTOM MOUNTING 100 STANDARD PACKAGE 1 INCH RIGID/IMC/EMT CONDUIT SIZE 1/2 INCH BEAM/FLANGE SIZE MINERALLAC. BRAND
  • CONDUIT HANGER TYPE
  • ZINC PLATED STEEL MATERIAL
  • SET SCREW INSTALLATION
  • BOTTOM MOUNTING
  • 100 STANDARD PACKAGE
  • 1 INCH RIGID/IMC/EMT CONDUIT SIZE
  • 1/2 INCH BEAM/FLANGE SIZE
  • MINERALLAC. BRAND
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number A2600
Product Name Conduit to Beam/Flange Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details