Minerallac Company Rigid/EMT Conduit Bushing 95096

Description
LOCKING FINGER SNAP TYPE NYLON MATERIAL 1.25 INCH ELECTRICAL/TELECOMMU NICATION CABLES, TUBING, HOSE, ROPE/UTILITY LINES USED ON 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE WIDTH 1.25 INCH COLOR BLACK PUSH BACK FORCE 35 LB
Datasheet
Description
LOCKING FINGER SNAP TYPE NYLON MATERIAL 1.25 INCH ELECTRICAL/TELECOMMU NICATION CABLES, TUBING, HOSE, ROPE/UTILITY LINES USED ON 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE WIDTH 1.25 INCH COLOR BLACK PUSH BACK FORCE 35 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - 95096 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Bushing
95096
Rigid/EMT Conduit Bushing 95096
LOCKING FINGER SNAP TYPE NYLON MATERIAL 1.25 INCH ELECTRICAL/TELECOMMU NICATION CABLES, TUBING, HOSE, ROPE/UTILITY LINES USED ON 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE WIDTH 1.25 INCH COLOR BLACK PUSH BACK FORCE 35 LB
  • LOCKING FINGER SNAP TYPE
  • NYLON MATERIAL
  • 1.25 INCH
  • ELECTRICAL/TELECOMMUNICATION CABLES, TUBING, HOSE, ROPE/UTILITY LINES USED ON
  • 25 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • WIDTH 1.25 INCH
  • COLOR BLACK
  • PUSH BACK FORCE 35 LB
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number 95096
Product Name Rigid/EMT Conduit Bushing
Fitting Type Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Conduit Fittings - 4711259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Through box
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details