Minerallac Company Rigid/EMT Conduit Bushing 95090

Description
LOCKING FINGER SNAP TYPE NYLON MATERIAL 0.5 INCH ELECTRICAL/TELECOMMU NICATION CABLES, TUBING, HOSE, ROPE/UTILITY LINES USED ON 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE WIDTH 0.5 INCH COLOR BLACK PUSH BACK FORCE 35 LB
Datasheet
Description
LOCKING FINGER SNAP TYPE NYLON MATERIAL 0.5 INCH ELECTRICAL/TELECOMMU NICATION CABLES, TUBING, HOSE, ROPE/UTILITY LINES USED ON 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE WIDTH 0.5 INCH COLOR BLACK PUSH BACK FORCE 35 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - 95090 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Bushing
95090
Rigid/EMT Conduit Bushing 95090
LOCKING FINGER SNAP TYPE NYLON MATERIAL 0.5 INCH ELECTRICAL/TELECOMMU NICATION CABLES, TUBING, HOSE, ROPE/UTILITY LINES USED ON 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE WIDTH 0.5 INCH COLOR BLACK PUSH BACK FORCE 35 LB
  • LOCKING FINGER SNAP TYPE
  • NYLON MATERIAL
  • 0.5 INCH
  • ELECTRICAL/TELECOMMUNICATION CABLES, TUBING, HOSE, ROPE/UTILITY LINES USED ON
  • 100 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • WIDTH 0.5 INCH
  • COLOR BLACK
  • PUSH BACK FORCE 35 LB
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number 95090
Product Name Rigid/EMT Conduit Bushing
Fitting Type Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details