Minerallac Company Wire Installation Drill Bit 92054

Description
FLEXIBLE, SCREW POINT TYPE SPRING STEEL MATERIAL POLISHED FINISH 54 INCH OVERALL LENGTH 3/16 INCH SHANK SIZE 9/16 INCH DRILL SIZE NUMBER OF FLUTES 1 FLUTE TYPE PARABOLIC PACKAGING QUANTITY 1
Datasheet
Description
FLEXIBLE, SCREW POINT TYPE SPRING STEEL MATERIAL POLISHED FINISH 54 INCH OVERALL LENGTH 3/16 INCH SHANK SIZE 9/16 INCH DRILL SIZE NUMBER OF FLUTES 1 FLUTE TYPE PARABOLIC PACKAGING QUANTITY 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Installation Drill Bit - 92054 - Minerallac Company
Hampshire, IL, USA
Wire Installation Drill Bit
92054
Wire Installation Drill Bit 92054
FLEXIBLE, SCREW POINT TYPE SPRING STEEL MATERIAL POLISHED FINISH 54 INCH OVERALL LENGTH 3/16 INCH SHANK SIZE 9/16 INCH DRILL SIZE NUMBER OF FLUTES 1 FLUTE TYPE PARABOLIC PACKAGING QUANTITY 1
  • FLEXIBLE, SCREW POINT TYPE
  • SPRING STEEL MATERIAL
  • POLISHED FINISH
  • 54 INCH OVERALL LENGTH
  • 3/16 INCH SHANK SIZE
  • 9/16 INCH DRILL SIZE
  • NUMBER OF FLUTES 1
  • FLUTE TYPE PARABOLIC
  • PACKAGING QUANTITY 1
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 92054
Product Name Wire Installation Drill Bit
Product Drill
Units Fractional
Diameter 0.562 inch (14.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
PCB Drill Bits - 2156993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.020 inch (0.5 mm)
Shank 0.039 inch (1.0 mm)
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711236-A-25 - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.250 inch (6.3 mm)
View Details
ADPF31 120°point angle, 3.175mm shank, for Steels, Drill Bit - ADPF31-0075 - Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Cutting Application Steel
View Details