Minerallac Company Drill Bit 91618

Description
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BRIGHT FINISH 4-5/8 INCH OVERALL LENGTH 3-5/16 INCH FLUTE LENGTH 21/64 INCH SHANK SIZE 21/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 6
Datasheet
Description
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BRIGHT FINISH 4-5/8 INCH OVERALL LENGTH 3-5/16 INCH FLUTE LENGTH 21/64 INCH SHANK SIZE 21/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 91618 - Minerallac Company
Hampshire, IL, USA
Drill Bit
91618
Drill Bit 91618
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BRIGHT FINISH 4-5/8 INCH OVERALL LENGTH 3-5/16 INCH FLUTE LENGTH 21/64 INCH SHANK SIZE 21/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 6
  • JOBBERS LENGTH TYPE
  • HIGH SPEED STEEL MATERIAL
  • BRIGHT FINISH
  • 4-5/8 INCH OVERALL LENGTH
  • 3-5/16 INCH FLUTE LENGTH
  • 21/64 INCH SHANK SIZE
  • 21/64 INCH DRILL SIZE
  • 135 DEGREE POINT ANGLE
  • APPLICATION GENERAL PURPOSE
  • PACKAGING QUANTITY 6
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 91618
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Cutting Application General Purpose
Diameter 0.328 inch (8.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 1-1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 232557 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.157 to 0.787 inch (4.0 to 20.0 mm)
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details
Drill Bit - JD3/16 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Twist; Jobber
Diameter 0.188 inch (4.8 mm)
View Details