Minerallac Company Conduit/Cable Fastener 90605

Description
SAFETY PLATE TYPE PRE-GALVANIZED STEEL MATERIAL 100 PER BOX STANDARD PACKAGE OVERALL DIMENSION 5 INCH L X 3 INCH W NUMBER OF TEETH 4 MATERIAL THICKNESS 16 GAUGE
Datasheet
Description
SAFETY PLATE TYPE PRE-GALVANIZED STEEL MATERIAL 100 PER BOX STANDARD PACKAGE OVERALL DIMENSION 5 INCH L X 3 INCH W NUMBER OF TEETH 4 MATERIAL THICKNESS 16 GAUGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - 90605 - Minerallac Company
Hampshire, IL, USA
Conduit/Cable Fastener
90605
Conduit/Cable Fastener 90605
SAFETY PLATE TYPE PRE-GALVANIZED STEEL MATERIAL 100 PER BOX STANDARD PACKAGE OVERALL DIMENSION 5 INCH L X 3 INCH W NUMBER OF TEETH 4 MATERIAL THICKNESS 16 GAUGE
  • SAFETY PLATE TYPE
  • PRE-GALVANIZED STEEL MATERIAL
  • 100 PER BOX STANDARD PACKAGE
  • OVERALL DIMENSION 5 INCH L X 3 INCH W
  • NUMBER OF TEETH 4
  • MATERIAL THICKNESS 16 GAUGE
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number 90605
Product Name Conduit/Cable Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8726016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.7874 inch (20 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details