Minerallac Company Conduit/Cable Fastener 90600

Description
SAFETY PLATE TYPE PRE-GALVANIZED STEEL MATERIAL 100 PER BOX STANDARD PACKAGE OVERALL DIMENSION 5 INCH L X 2 INCH W NUMBER OF TEETH 4 MATERIAL THICKNESS 16 GAUGE
Datasheet
Description
SAFETY PLATE TYPE PRE-GALVANIZED STEEL MATERIAL 100 PER BOX STANDARD PACKAGE OVERALL DIMENSION 5 INCH L X 2 INCH W NUMBER OF TEETH 4 MATERIAL THICKNESS 16 GAUGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - 90600 - Minerallac Company
Hampshire, IL, USA
Conduit/Cable Fastener
90600
Conduit/Cable Fastener 90600
SAFETY PLATE TYPE PRE-GALVANIZED STEEL MATERIAL 100 PER BOX STANDARD PACKAGE OVERALL DIMENSION 5 INCH L X 2 INCH W NUMBER OF TEETH 4 MATERIAL THICKNESS 16 GAUGE
  • SAFETY PLATE TYPE
  • PRE-GALVANIZED STEEL MATERIAL
  • 100 PER BOX STANDARD PACKAGE
  • OVERALL DIMENSION 5 INCH L X 2 INCH W
  • NUMBER OF TEETH 4
  • MATERIAL THICKNESS 16 GAUGE
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number 90600
Product Name Conduit/Cable Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details