Minerallac Company Rigid/EMT Conduit Strap 90117

Description
ROUND NAIL TYPE PRE-GALVANIZED STEEL MATERIAL IMC/RIGID/EMT CONDUIT USED ON 100 PER BOX STANDARD PACKAGE 3/4 INCH (RIGID), 1 INCH (EMT) TRADE SIZE MATERIAL THICKNESS 12 GAUGE COLOR SILVER
Datasheet
Description
ROUND NAIL TYPE PRE-GALVANIZED STEEL MATERIAL IMC/RIGID/EMT CONDUIT USED ON 100 PER BOX STANDARD PACKAGE 3/4 INCH (RIGID), 1 INCH (EMT) TRADE SIZE MATERIAL THICKNESS 12 GAUGE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - 90117 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
90117
Rigid/EMT Conduit Strap 90117
ROUND NAIL TYPE PRE-GALVANIZED STEEL MATERIAL IMC/RIGID/EMT CONDUIT USED ON 100 PER BOX STANDARD PACKAGE 3/4 INCH (RIGID), 1 INCH (EMT) TRADE SIZE MATERIAL THICKNESS 12 GAUGE COLOR SILVER
  • ROUND NAIL TYPE
  • PRE-GALVANIZED STEEL MATERIAL
  • IMC/RIGID/EMT CONDUIT USED ON
  • 100 PER BOX STANDARD PACKAGE
  • 3/4 INCH (RIGID), 1 INCH (EMT) TRADE SIZE
  • MATERIAL THICKNESS 12 GAUGE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number 90117
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details