Minerallac Company Conduit/Cable Fastener 90100

Description
SAFETY PLATE TYPE PRE-GALVANIZED STEEL MATERIAL 100 PER BOX STANDARD PACKAGE OVERALL DIMENSION 3 INCH L X 1-1/2 INCH W NUMBER OF TEETH 4 MATERIAL THICKNESS 16 GAUGE
Datasheet
Description
SAFETY PLATE TYPE PRE-GALVANIZED STEEL MATERIAL 100 PER BOX STANDARD PACKAGE OVERALL DIMENSION 3 INCH L X 1-1/2 INCH W NUMBER OF TEETH 4 MATERIAL THICKNESS 16 GAUGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - 90100 - Minerallac Company
Hampshire, IL, USA
Conduit/Cable Fastener
90100
Conduit/Cable Fastener 90100
SAFETY PLATE TYPE PRE-GALVANIZED STEEL MATERIAL 100 PER BOX STANDARD PACKAGE OVERALL DIMENSION 3 INCH L X 1-1/2 INCH W NUMBER OF TEETH 4 MATERIAL THICKNESS 16 GAUGE
  • SAFETY PLATE TYPE
  • PRE-GALVANIZED STEEL MATERIAL
  • 100 PER BOX STANDARD PACKAGE
  • OVERALL DIMENSION 3 INCH L X 1-1/2 INCH W
  • NUMBER OF TEETH 4
  • MATERIAL THICKNESS 16 GAUGE
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number 90100
Product Name Conduit/Cable Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details