Minerallac Company Rigid/EMT Conduit Plug/Cap 90040

Description
SNAP-IN TYPE STAMPED STEEL MATERIAL ELECTRICAL BOX USED ON 2 INCH TRADE SIZE SHAPE CIRCULAR COLOR SILVER FINISH ZINC PLATED PACKAGING QUANTITY 25
Datasheet
Description
SNAP-IN TYPE STAMPED STEEL MATERIAL ELECTRICAL BOX USED ON 2 INCH TRADE SIZE SHAPE CIRCULAR COLOR SILVER FINISH ZINC PLATED PACKAGING QUANTITY 25
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Plug/Cap - 90040 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Plug/Cap
90040
Rigid/EMT Conduit Plug/Cap 90040
SNAP-IN TYPE STAMPED STEEL MATERIAL ELECTRICAL BOX USED ON 2 INCH TRADE SIZE SHAPE CIRCULAR COLOR SILVER FINISH ZINC PLATED PACKAGING QUANTITY 25
  • SNAP-IN TYPE
  • STAMPED STEEL MATERIAL
  • ELECTRICAL BOX USED ON
  • 2 INCH TRADE SIZE
  • SHAPE CIRCULAR
  • COLOR SILVER
  • FINISH ZINC PLATED
  • PACKAGING QUANTITY 25
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number 90040
Product Name Rigid/EMT Conduit Plug/Cap
Fitting Type Cap; Plug
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details