90032 -- RIGID/EMT CONDUIT PLUG/CAP
Minerallac Company
Rigid/EMT Conduit Plug/Cap
90032
Description
SNAP-IN TYPE
STAMPED STEEL MATERIAL
ELECTRICAL BOX USED ON
1-1/4 INCH TRADE SIZE
SHAPE CIRCULAR
FINISH ZINC PLATED
COLOR SILVER
PACKAGING QUANTITY 50
Description
SNAP-IN TYPE
STAMPED STEEL MATERIAL
ELECTRICAL BOX USED ON
1-1/4 INCH TRADE SIZE
SHAPE CIRCULAR
FINISH ZINC PLATED
COLOR SILVER
PACKAGING QUANTITY 50
Datasheet
Suppliers
Rigid/EMT Conduit Plug/Cap
90032
SNAP-IN TYPE
STAMPED STEEL MATERIAL
ELECTRICAL BOX USED ON
1-1/4 INCH TRADE SIZE
SHAPE CIRCULAR
FINISH ZINC PLATED
COLOR SILVER
PACKAGING QUANTITY 50
- SNAP-IN TYPE
- STAMPED STEEL MATERIAL
- ELECTRICAL BOX USED ON
- 1-1/4 INCH TRADE SIZE
- SHAPE CIRCULAR
- FINISH ZINC PLATED
- COLOR SILVER
- PACKAGING QUANTITY 50
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
90032 |
|
Product Name
|
Rigid/EMT Conduit Plug/Cap |
|
Fitting Type
|
Cap; Plug
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Size
1.5 inch (38.1 mm)
Material
Polyethylene (PE) or HDPE
View Details
Material
Marine grade Aluminium alloy
galvanized steel
View Details