Minerallac Company Reciprocating Saw Blade 86633

Description
STRAIGHT BACK TYPE BI-METAL MATERIAL 4 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH MACHINABLE METAL, WOOD, NAIL-EMBEDDED WOOD, COMPOSITES, RUBBER, PLASTIC, PLASTER, OTHER COMMON BUILDING MATERIAL CUT MATERIAL 0.035 INCH BLADE THICKNESS 14 TEETH PER INCH SHANK SIZE 1/2 INCH CUT MATERIAL THICKNESS 1/8 INCH AND ABOVE
Datasheet
Description
STRAIGHT BACK TYPE BI-METAL MATERIAL 4 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH MACHINABLE METAL, WOOD, NAIL-EMBEDDED WOOD, COMPOSITES, RUBBER, PLASTIC, PLASTER, OTHER COMMON BUILDING MATERIAL CUT MATERIAL 0.035 INCH BLADE THICKNESS 14 TEETH PER INCH SHANK SIZE 1/2 INCH CUT MATERIAL THICKNESS 1/8 INCH AND ABOVE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reciprocating Saw Blade - 86633 - Minerallac Company
Hampshire, IL, USA
Reciprocating Saw Blade
86633
Reciprocating Saw Blade 86633
STRAIGHT BACK TYPE BI-METAL MATERIAL 4 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH MACHINABLE METAL, WOOD, NAIL-EMBEDDED WOOD, COMPOSITES, RUBBER, PLASTIC, PLASTER, OTHER COMMON BUILDING MATERIAL CUT MATERIAL 0.035 INCH BLADE THICKNESS 14 TEETH PER INCH SHANK SIZE 1/2 INCH CUT MATERIAL THICKNESS 1/8 INCH AND ABOVE
  • STRAIGHT BACK TYPE
  • BI-METAL MATERIAL
  • 4 INCH BLADE LENGTH
  • 3/4 INCH BLADE WIDTH
  • MACHINABLE METAL, WOOD, NAIL-EMBEDDED WOOD, COMPOSITES, RUBBER, PLASTIC, PLASTER, OTHER COMMON BUILDING MATERIAL CUT MATERIAL
  • 0.035 INCH BLADE THICKNESS
  • 14 TEETH PER INCH
  • SHANK SIZE 1/2 INCH
  • CUT MATERIAL THICKNESS 1/8 INCH AND ABOVE
Datasheet

Technical Specifications

  Minerallac Company
Product Category Saw Blades
Product Number 86633
Product Name Reciprocating Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products