TAPER BACK TYPE
BI-METAL MATERIAL
TITANIUM COATED FINISH
6 INCH BLADE LENGTH
3/4 INCH BLADE WIDTH
WOOD CUT MATERIAL
0.050 INCH BLADE THICKNESS
6 TEETH PER INCH
APPLICATION PLUNGE CUTTING
PACKAGING TYPE PLASTIC POUCH
Greenlee Textron, Inc.
Done
Datasheet
Description
TAPER BACK TYPE
BI-METAL MATERIAL
TITANIUM COATED FINISH
6 INCH BLADE LENGTH
3/4 INCH BLADE WIDTH
WOOD CUT MATERIAL
0.050 INCH BLADE THICKNESS
6 TEETH PER INCH
APPLICATION PLUNGE CUTTING
PACKAGING TYPE PLASTIC POUCH
TAPER BACK TYPE
BI-METAL MATERIAL
TITANIUM COATED FINISH
6 INCH BLADE LENGTH
3/4 INCH BLADE WIDTH
WOOD CUT MATERIAL
0.050 INCH BLADE THICKNESS
6 TEETH PER INCH
APPLICATION PLUNGE CUTTING
PACKAGING TYPE PLASTIC POUCH