Minerallac Company Hacksaw Blade 86624

Description
BI-METAL MATERIAL 12 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH FERROUS METAL, NON-FERROUS METAL, NON-METAL CUT MATERIAL 0.025 INCH BLADE THICKNESS 24 TEETH PER INCH APPLICATION CUTS PIPE, TUBING, SOLIDS, WOOD, PLASTIC OR ANY MACHINABLE METAL TOOTH HARDNESS 65 TO 67 RC PACKAGING QUANTITY 10
Datasheet
Description
BI-METAL MATERIAL 12 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH FERROUS METAL, NON-FERROUS METAL, NON-METAL CUT MATERIAL 0.025 INCH BLADE THICKNESS 24 TEETH PER INCH APPLICATION CUTS PIPE, TUBING, SOLIDS, WOOD, PLASTIC OR ANY MACHINABLE METAL TOOTH HARDNESS 65 TO 67 RC PACKAGING QUANTITY 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hacksaw Blade - 86624 - Minerallac Company
Hampshire, IL, USA
Hacksaw Blade
86624
Hacksaw Blade 86624
BI-METAL MATERIAL 12 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH FERROUS METAL, NON-FERROUS METAL, NON-METAL CUT MATERIAL 0.025 INCH BLADE THICKNESS 24 TEETH PER INCH APPLICATION CUTS PIPE, TUBING, SOLIDS, WOOD, PLASTIC OR ANY MACHINABLE METAL TOOTH HARDNESS 65 TO 67 RC PACKAGING QUANTITY 10
  • BI-METAL MATERIAL
  • 12 INCH BLADE LENGTH
  • 1/2 INCH BLADE WIDTH
  • FERROUS METAL, NON-FERROUS METAL, NON-METAL CUT MATERIAL
  • 0.025 INCH BLADE THICKNESS
  • 24 TEETH PER INCH
  • APPLICATION CUTS PIPE, TUBING, SOLIDS, WOOD, PLASTIC OR ANY MACHINABLE METAL
  • TOOTH HARDNESS 65 TO 67 RC
  • PACKAGING QUANTITY 10
Datasheet

Technical Specifications

  Minerallac Company
Product Category Saw Blades
Product Number 86624
Product Name Hacksaw Blade
Unlock Full Specs
to access all available technical data

Similar Products