Minerallac Company Self Drilling Screw - Non Metric 82612

Description
#6-20 BSD 3/4 INCH LENGTH STEEL MATERIAL PAN HEAD PHILLIPS DRIVE #1 DRILL POINT SIZE FINISH ZINC PLATED BIT SIZE 1 INCH HEAD SIZE 0.263 INCH W X 0.092 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet
Description
#6-20 BSD 3/4 INCH LENGTH STEEL MATERIAL PAN HEAD PHILLIPS DRIVE #1 DRILL POINT SIZE FINISH ZINC PLATED BIT SIZE 1 INCH HEAD SIZE 0.263 INCH W X 0.092 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Drilling Screw - Non Metric - 82612 - Minerallac Company
Hampshire, IL, USA
Self Drilling Screw - Non Metric
82612
Self Drilling Screw - Non Metric 82612
#6-20 BSD 3/4 INCH LENGTH STEEL MATERIAL PAN HEAD PHILLIPS DRIVE #1 DRILL POINT SIZE FINISH ZINC PLATED BIT SIZE 1 INCH HEAD SIZE 0.263 INCH W X 0.092 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
  • #6-20
  • BSD
  • 3/4 INCH LENGTH
  • STEEL MATERIAL
  • PAN HEAD
  • PHILLIPS DRIVE
  • #1 DRILL POINT SIZE
  • FINISH ZINC PLATED
  • BIT SIZE 1 INCH
  • HEAD SIZE 0.263 INCH W X 0.092 INCH H
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 82612
Product Name Self Drilling Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Pan Head
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41856 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Metric Hex Socket Head Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
Machine Screw - HM1456-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Philips / Frearson
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details