Jergens, Inc. Knurled Thumb Screws 41867

Description
Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help! Features, Benefits, & Product Specifications: Material: Inch Part No.'s: 303 Stainless Steel Metric Part No.'s: 12L14 Carbon Steel or 303 Stainless Steel Finish: 303 Stainless Steel: Natural 12L14 Carbon Steel: Black Oxide Note(s): The knurled thumb screw is supplied with no thread undercut
Request a Quote
Description
Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help! Features, Benefits, & Product Specifications: Material: Inch Part No.'s: 303 Stainless Steel Metric Part No.'s: 12L14 Carbon Steel or 303 Stainless Steel Finish: 303 Stainless Steel: Natural 12L14 Carbon Steel: Black Oxide Note(s): The knurled thumb screw is supplied with no thread undercut
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Knurled Thumb Screw, part number 41867, is manufactured by Jergens, Inc. and is made from stainless steel with a natural finish. This thumb screw features a knurled head for improved grip and ease of use. It is designed without a thread undercut, which may be relevant for specific applications requiring a clean thread profile. The dimensions for this part include a length of 36 mm and a diameter of 20 mm, with a thread size of M10. This product is suitable for applications where quick adjustments and secure fastening are necessary.

Datasheet Summary
Powered by GS/AI

The Knurled Thumb Screw, part number 41867, is manufactured by Jergens, Inc. and is made from stainless steel with a natural finish. This thumb screw features a knurled head for improved grip and ease of use. It is designed without a thread undercut, which may be relevant for specific applications requiring a clean thread profile. The dimensions for this part include a length of 36 mm and a diameter of 20 mm, with a thread size of M10. This product is suitable for applications where quick adjustments and secure fastening are necessary.

Suppliers

Company
Product
Description
Supplier Links
Knurled Thumb Screws - 41867 - Jergens, Inc.
Cleveland, OH, United States
Knurled Thumb Screws
41867
Knurled Thumb Screws 41867
Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help! Features, Benefits, & Product Specifications: Material: Inch Part No.'s: 303 Stainless Steel Metric Part No.'s: 12L14 Carbon Steel or 303 Stainless Steel Finish: 303 Stainless Steel: Natural 12L14 Carbon Steel: Black Oxide Note(s): The knurled thumb screw is supplied with no thread undercut

Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help!
Features, Benefits, & Product Specifications:

  • Material:
    • Inch Part No.'s: 303 Stainless Steel
    • Metric Part No.'s: 12L14 Carbon Steel or 303 Stainless Steel
  • Finish:
    • 303 Stainless Steel: Natural
    • 12L14 Carbon Steel: Black Oxide

Note(s):
The knurled thumb screw is supplied with no thread undercut

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Screws
Product Number 41867
Product Name Knurled Thumb Screws
Screw Type Thumb Screw
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41870 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Knurled Thumb Screws - 41874 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
5-Axis Quick Locating System (QLS) Shoulder Screws - 5SH1235 - Jergens, Inc.
Specs
Screw Type Shoulder Screw
Material Steel; 1018 Carbon Steel
Finish Hardened & Ground
View Details
Toggle Thumb Screws - 33509 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; 1215 Steel, Black Oxide
Finish Black Oxide
View Details